Ideal Industries, Inc. Coaxial Connector 89-045

Description
CONNECTOR TYPE 7/16 INCH DIA SIZE RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION 50 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL DELRIN/NYLON INSULATION MATERIAL 75 OHM IMPEDANCE F COUPLING STYLE OMNICONN[T], IDEAL[R] BRAND
Datasheet
Description
CONNECTOR TYPE 7/16 INCH DIA SIZE RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION 50 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL DELRIN/NYLON INSULATION MATERIAL 75 OHM IMPEDANCE F COUPLING STYLE OMNICONN[T], IDEAL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 89-045 - Ideal Industries, Inc.
Sycamore, IL, USA
Coaxial Connector
89-045
Coaxial Connector 89-045
CONNECTOR TYPE 7/16 INCH DIA SIZE RG6 QUAD CABLE TYPE STRAIGHT CONFIGURATION 50 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL DELRIN/NYLON INSULATION MATERIAL 75 OHM IMPEDANCE F COUPLING STYLE OMNICONN[T], IDEAL[R] BRAND
  • CONNECTOR TYPE
  • 7/16 INCH DIA SIZE
  • RG6 QUAD CABLE TYPE
  • STRAIGHT CONFIGURATION
  • 50 PER JAR STANDARD PACKAGE
  • NICKEL PLATED BRASS BODY MATERIAL
  • DELRIN/NYLON INSULATION MATERIAL
  • 75 OHM IMPEDANCE
  • F COUPLING STYLE
  • OMNICONN[T], IDEAL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Coaxial Connectors
Product Number 89-045
Product Name Coaxial Connector
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - P200B8 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 18.000 GHz
View Details
Waveguide To Coax Adapters - NWCA-187-7F-R - kTB Solutions
Specs
Connector Type 7-16 Connector
Geometry Right Angle; Right angle
Frequency 3.950 to 5.990 GHz
View Details
Specs
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Crimp
View Details