Ideal Industries, Inc. Coaxial Connector 89-5048

Description
RG6 CABLE TYPE STRAIGHT CONFIGURATION CCTV, BROADBAND APPLICATION 35 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.226 TO 0305 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE 23 TO 18 AWG SOLID CENTER CONDUCTOR SIZE BNC COUPLING STYLE INSITE[R], RTQ[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.168 TO 183 INCH
Datasheet
Description
RG6 CABLE TYPE STRAIGHT CONFIGURATION CCTV, BROADBAND APPLICATION 35 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.226 TO 0305 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE 23 TO 18 AWG SOLID CENTER CONDUCTOR SIZE BNC COUPLING STYLE INSITE[R], RTQ[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.168 TO 183 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 89-5048 - Ideal Industries, Inc.
Sycamore, IL, USA
Coaxial Connector
89-5048
Coaxial Connector 89-5048
RG6 CABLE TYPE STRAIGHT CONFIGURATION CCTV, BROADBAND APPLICATION 35 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.226 TO 0305 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE 23 TO 18 AWG SOLID CENTER CONDUCTOR SIZE BNC COUPLING STYLE INSITE[R], RTQ[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.168 TO 183 INCH
  • RG6 CABLE TYPE
  • STRAIGHT CONFIGURATION
  • CCTV, BROADBAND APPLICATION
  • 35 PER JAR STANDARD PACKAGE
  • NICKEL PLATED BRASS BODY MATERIAL
  • 0.226 TO 0305 INCH CABLE INSULATION OUTER DIAMETER
  • GOLD PLATED CONTACT MATERIAL
  • 75 OHM IMPEDANCE
  • 23 TO 18 AWG SOLID CENTER CONDUCTOR SIZE
  • BNC COUPLING STYLE
  • INSITE[R], RTQ[R] BRAND
  • BANDWIDTH 3 GHZ
  • DIELECTRIC DIAMETER 0.168 TO 183 INCH
Supplier's Site Datasheet
Connector, Bnc, Plug, 75 Ohm, Cable; Connector Type Ideal - 33R2327 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc, Plug, 75 Ohm, Cable; Connector Type Ideal
33R2327
Connector, Bnc, Plug, 75 Ohm, Cable; Connector Type Ideal 33R2327
CONNECTOR, BNC, PLUG, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:75ohm; Coaxial Cable Types:RG6; Contact Material:Brass; Frequency Max:3GHz RoHS Compliant: Yes

CONNECTOR, BNC, PLUG, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compression; Impedance:75ohm; Coaxial Cable Types:RG6; Contact Material:Brass; Frequency Max:3GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Coaxial Connectors
Product Number 89-5048 33R2327
Product Name Coaxial Connector Connector, Bnc, Plug, 75 Ohm, Cable; Connector Type Ideal
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Coaxial Adapters - NA2N - kTB Solutions
Specs
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Connectors - 1706966 - RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
View Details
Coaxial Adapters - X221A8 - Maury Microwave
Specs
Connector Type Type N
Gender Female / Jack
Frequency 12.400 GHz
View Details