Anderson Power Products SB ® 350 Silver Plated Wire Contacts 4/0 AWG 908

Description
SB®350 Silver Plated Wire Contacts 4/0 AWG – Sold as a pair
Request a Quote
Description
SB®350 Silver Plated Wire Contacts 4/0 AWG – Sold as a pair
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SB® 350 Silver Plated Wire Contacts for 4/0 AWG (107.2 mm²) wire are sold as pairs and feature silver plating for low contact resistance and up to 10,000 mating cycles. The contacts support a current rating of up to 500 amps with a mating force of 30 lbf (133 N) and are compatible with SB® 350 housings. They are rated for operation from -40°C to 105°C when used with chemical resistant housings, and meet UL 1977 and CSA standards for wire sizes 1/0 to 350 mcm. Contact retention force is 150 lbf (667 N). These contacts require Anderson Power® recommended crimp tools for proper termination.

Datasheet Summary
Powered by GS/AI

SB® 350 Silver Plated Wire Contacts for 4/0 AWG (107.2 mm²) wire are sold as pairs and feature silver plating for low contact resistance and up to 10,000 mating cycles. The contacts support a current rating of up to 500 amps with a mating force of 30 lbf (133 N) and are compatible with SB® 350 housings. They are rated for operation from -40°C to 105°C when used with chemical resistant housings, and meet UL 1977 and CSA standards for wire sizes 1/0 to 350 mcm. Contact retention force is 150 lbf (667 N). These contacts require Anderson Power® recommended crimp tools for proper termination.

Suppliers

Company
Product
Description
Supplier Links
SB ® 350 Silver Plated Wire Contacts 4/0 AWG - 908 - Anderson Power Products
Sterling, MA, United States
SB ® 350 Silver Plated Wire Contacts 4/0 AWG
908
SB ® 350 Silver Plated Wire Contacts 4/0 AWG 908
SB®350 Silver Plated Wire Contacts 4/0 AWG – Sold as a pair

SB®350 Silver Plated Wire Contacts 4/0 AWG – Sold as a pair

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
908
Contacts 908
SB350A CONTACT 4/0 AWG (Pair)

SB350A CONTACT 4/0 AWG (Pair)

Buy Now
Connector/Terminal/Pin - 47477604 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
47477604
Connector/Terminal/Pin 47477604
(PRICE/PK OF 2) CONTACT SET, SOCKET, 4/0AWG, CRIMP,PRODUCT RANGE,SBE320, SBX350 SERIES,CONTACT GENDER,PIN, SOCKET,CONTACT TERMINATION TYPE,CRIMP,WIRE SIZE AWG MAX,0000AWG,CONTACT PLATING,SILVER PLATED CONTACTS,FOR USE WITH,SB 350 CONNECTORS, ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 2) CONTACT SET, SOCKET, 4/0AWG, CRIMP,PRODUCT RANGE,SBE320, SBX350 SERIES,CONTACT GENDER,PIN, SOCKET,CONTACT TERMINATION TYPE,CRIMP,WIRE SIZE AWG MAX,0000AWG,CONTACT PLATING,SILVER PLATED CONTACTS,FOR USE WITH,SB 350 CONNECTORS, ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contact Set, Socket, 4/0Awg, Crimp; Product Range Anderson Power Products - 86C8228 - Newark, An Avnet Company
Chicago, IL, United States
Contact Set, Socket, 4/0Awg, Crimp; Product Range Anderson Power Products
86C8228
Contact Set, Socket, 4/0Awg, Crimp; Product Range Anderson Power Products 86C8228
CONTACT SET, SOCKET, 4/0AWG, CRIMP; Product Range:SBE320, SBX350 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:0000AWG; Contact Plating:Silver Plated Contacts; For Use With:SB 350 Connectors RoHS Compliant: Yes

CONTACT SET, SOCKET, 4/0AWG, CRIMP; Product Range:SBE320, SBX350 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:0000AWG; Contact Plating:Silver Plated Contacts; For Use With:SB 350 Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 908 908 47477604 86C8228
Product Name SB ® 350 Silver Plated Wire Contacts 4/0 AWG Contacts Connector/Terminal/Pin Contact Set, Socket, 4/0Awg, Crimp; Product Range Anderson Power Products
Current Rating 500.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-1347-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers