Ideal Industries, Inc. Ethernet Connectors 85-368

Description
Ideal Industries 85-368 RJ45 Connector
Request a Quote Datasheet
Description
Ideal Industries 85-368 RJ45 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connectors - 205122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
205122
Ethernet Connectors 205122
Ideal Industries 85-368 RJ45 Connector

Ideal Industries 85-368 RJ45 Connector

Supplier's Site
Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Ideal - 02AH7612 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Ideal
02AH7612
Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Ideal 02AH7612
RJ45 CONN, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount

RJ45 CONN, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e, Cat6, Cat6a; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 205122 02AH7612
Product Name Ethernet Connectors Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Ideal
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers