Ideal Industries, Inc. Coaxial Connector 92-705

Description
RG6 CABLE TYPE STRAIGHT CONFIGURATION CCTV, BROADBAND APPLICATION 4 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.226 TO 0305 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE 23 TO 18 AWG SOLID CENTER CONDUCTOR SIZE BNC COUPLING STYLE INSITE[R], RTQ[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.168 TO 183 INCH
Datasheet
Description
RG6 CABLE TYPE STRAIGHT CONFIGURATION CCTV, BROADBAND APPLICATION 4 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.226 TO 0305 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE 23 TO 18 AWG SOLID CENTER CONDUCTOR SIZE BNC COUPLING STYLE INSITE[R], RTQ[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.168 TO 183 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 92-705 - Ideal Industries, Inc.
Sycamore, IL, USA
Coaxial Connector
92-705
Coaxial Connector 92-705
RG6 CABLE TYPE STRAIGHT CONFIGURATION CCTV, BROADBAND APPLICATION 4 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.226 TO 0305 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE 23 TO 18 AWG SOLID CENTER CONDUCTOR SIZE BNC COUPLING STYLE INSITE[R], RTQ[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.168 TO 183 INCH
  • RG6 CABLE TYPE
  • STRAIGHT CONFIGURATION
  • CCTV, BROADBAND APPLICATION
  • 4 PER CARD STANDARD PACKAGE
  • NICKEL PLATED BRASS BODY MATERIAL
  • 0.226 TO 0305 INCH CABLE INSULATION OUTER DIAMETER
  • GOLD PLATED CONTACT MATERIAL
  • 75 OHM IMPEDANCE
  • 23 TO 18 AWG SOLID CENTER CONDUCTOR SIZE
  • BNC COUPLING STYLE
  • INSITE[R], RTQ[R] BRAND
  • BANDWIDTH 3 GHZ
  • DIELECTRIC DIAMETER 0.168 TO 183 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Coaxial Connectors
Product Number 92-705
Product Name Coaxial Connector
Connector Type BNC
Unlock Full Specs
to access all available technical data