Ideal Industries, Inc. Coaxial Connector 85-039

Description
PLUG TYPE TWIST ON INSTALLATION RG6, PLENUM, NON-PLENUM CABLE TYPE STRAIGHT CONFIGURATION CATV, UHF APPLICATION 50 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE IDEAL[R] BRAND
Datasheet
Description
PLUG TYPE TWIST ON INSTALLATION RG6, PLENUM, NON-PLENUM CABLE TYPE STRAIGHT CONFIGURATION CATV, UHF APPLICATION 50 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE IDEAL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 85-039 - Ideal Industries, Inc.
Sycamore, IL, USA
Coaxial Connector
85-039
Coaxial Connector 85-039
PLUG TYPE TWIST ON INSTALLATION RG6, PLENUM, NON-PLENUM CABLE TYPE STRAIGHT CONFIGURATION CATV, UHF APPLICATION 50 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE IDEAL[R] BRAND
  • PLUG TYPE
  • TWIST ON INSTALLATION
  • RG6, PLENUM, NON-PLENUM CABLE TYPE
  • STRAIGHT CONFIGURATION
  • CATV, UHF APPLICATION
  • 50 PER CARD STANDARD PACKAGE
  • NICKEL PLATED BRASS BODY MATERIAL
  • F COUPLING STYLE
  • IDEAL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Coaxial Connectors
Product Number 85-039
Product Name Coaxial Connector
Connector Type Type F
Unlock Full Specs
to access all available technical data