SB® 350 Silver Plated Wire Contacts for 1/0 AWG (53.5 mm²) are designed for high-current applications up to 500 amps, with silver plating for low contact resistance and durability across 10,000 mating cycles. The contact fits into the SB® 350 housing, which supports wire sizes from 1/0 to 350 mcm and is available in standard polycarbonate or chemical-resistant PBT/PC blends. Mating force is specified at 30 lbf (133 N), with a contact retention force of 150 lbf (667 N). The connector operates from -40°C to 105°C with chemical-resistant housing. Contacts are sold as pairs, and proper crimping requires Anderson Power® recommended tooling. The housing meets UL94 V-0 flammability rating and IEC 60529 IP20 when mated. The part number 917 is listed for 1/0 AWG wire, with dimensions A: 0.44 in (11.18 mm), B: 0.51 in (12.95 mm), C: 2.91 in (73.9 mm).
SB®350 Silver Plated Wire Contacts 1/0 AWG- Sold as a pair
CONTACT, SB350 SERIES, CONTACT TERMINATION TYPE: CRIMP, WIRE SIZE AWG MAX: 0AWG,CONTACT PLATING: SILVER PLATED CONTACTS, FOR USE WITH: ANDERSON SB350 SERIES HOUSING CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CONTACT, 0AWG, CRIMP; Product Range:SB350 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:0AWG; Contact Plating:Silver Plated Contacts; For Use With:Anderson SB350 Series Housing Connectors RoHS Compliant: Yes
| Anderson Power Products | Powell Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 917 | 917 | 47484014 | 41AH6218 |
| Product Name | SB ® 350 Silver Plated Wire Contacts 1/0 AWG | Contacts | Connector/Terminal/Pin | Contact, 0Awg, Crimp; Product Range Anderson Power Products |
| Current Rating | 500.0 amps |