RF COAX CONN, F, PLUG, 75 OHM, PK10; Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Twist On; Impedance:75ohm; Coaxial Cable Types:RG6; Contact Material:-; Contact Plating:-; Frequency Max:1GHz RoHS Compliant: Yes
| Ideal Industries, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 85-053 | 99B9848 |
| Product Name | Coaxial Connector | Rf Coax Conn, F, Plug, 75 Ohm, Pk10; Connector Type Ideal |
| Connector Type | Type F |