Ideal Industries, Inc. Coaxial Connector 92-582

Description
RG6 CABLE TYPE STRAIGHT CONFIGURATION 4 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.267 TO 0.305 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE 18 TO 20 AWG SOLID CENTER CONDUCTOR SIZE RCA COUPLING STYLE OMNICONN[R], RTQ[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.175 INCH TO 0.183 INCH
Datasheet
Description
RG6 CABLE TYPE STRAIGHT CONFIGURATION 4 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.267 TO 0.305 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE 18 TO 20 AWG SOLID CENTER CONDUCTOR SIZE RCA COUPLING STYLE OMNICONN[R], RTQ[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.175 INCH TO 0.183 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 92-582 - Ideal Industries, Inc.
Sycamore, IL, USA
Coaxial Connector
92-582
Coaxial Connector 92-582
RG6 CABLE TYPE STRAIGHT CONFIGURATION 4 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.267 TO 0.305 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE 18 TO 20 AWG SOLID CENTER CONDUCTOR SIZE RCA COUPLING STYLE OMNICONN[R], RTQ[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.175 INCH TO 0.183 INCH
  • RG6 CABLE TYPE
  • STRAIGHT CONFIGURATION
  • 4 PER CARD STANDARD PACKAGE
  • NICKEL PLATED BRASS BODY MATERIAL
  • 0.267 TO 0.305 INCH CABLE INSULATION OUTER DIAMETER
  • GOLD PLATED CONTACT MATERIAL
  • 75 OHM IMPEDANCE
  • 18 TO 20 AWG SOLID CENTER CONDUCTOR SIZE
  • RCA COUPLING STYLE
  • OMNICONN[R], RTQ[R] BRAND
  • BANDWIDTH 3 GHZ
  • DIELECTRIC DIAMETER 0.175 INCH TO 0.183 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Coaxial Connectors
Product Number 92-582
Product Name Coaxial Connector
Geometry Straight
Unlock Full Specs
to access all available technical data