Ideal Industries, Inc. Coaxial Connector 92-654

Description
RG6 REG/TRI/QUAD CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION 4 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE RTQ[R] BRAND BANDWIDTH 3 GHZ
Datasheet
Description
RG6 REG/TRI/QUAD CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION 4 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE RTQ[R] BRAND BANDWIDTH 3 GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 92-654 - Ideal Industries, Inc.
Sycamore, IL, USA
Coaxial Connector
92-654
Coaxial Connector 92-654
RG6 REG/TRI/QUAD CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION 4 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE RTQ[R] BRAND BANDWIDTH 3 GHZ
  • RG6 REG/TRI/QUAD CABLE TYPE
  • STRAIGHT CONFIGURATION
  • INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION
  • 4 PER CARD STANDARD PACKAGE
  • NICKEL PLATED BRASS BODY MATERIAL
  • F COUPLING STYLE
  • RTQ[R] BRAND
  • BANDWIDTH 3 GHZ
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Coaxial Connectors
Product Number 92-654
Product Name Coaxial Connector
Connector Type Type F
Unlock Full Specs
to access all available technical data