The 5916G7 is a red Powerpole® standard housing designed for PP75 contacts, supporting wire sizes from 6 to 12 AWG (13.3 to 3.3 mm²) and rated for 70 amperes under UL and 40 amperes under CSA (30°C rise), with a 600 V AC/DC voltage rating. It features a polycarbonate housing, UL94 V-0 flammability rating, and operates from -20°C to 105°C. The housing is compatible with the SPEC Pak® High Power sealed connector system, which meets IP68 environmental protection standards and supports up to 8 auxiliary contacts in H06 arrangements. Contact retention force is 50 lbf (222 N), and mating cycles exceed 10,000 with silver-plated contacts. The housing is designed for use with the H06 insert arrangement.
PP75 Standard Housings Red
PP75 HSG RED ROHS COMPLIANT: YES
PLUG AND SOCKET CONNECTOR HOUSING, PRODUCT RANGE:PP75 POWERPOLE SERIES, GENDER:HERMAPHRODITI
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5916G7 | 5916G7 | 63M4653 | 47483818 |
| Product Name | Powerpole ® 75 Standard Housings, Red | Power Connectors | Pp75 Hsg Red Rohs Compliant Anderson Power Products | Connector/Terminal/Pin |
| Mounting | Inline, Panel/Bulkhead, Through Hole Solder |