Ideal Industries, Inc. Coaxial Connector 85-017

Description
PLUG TYPE CRIMP-ON INSTALLATION RG6 CABLE TYPE STRAIGHT CONFIGURATION INDOOR, CATV, UHF APPLICATION 50 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE
Datasheet
Description
PLUG TYPE CRIMP-ON INSTALLATION RG6 CABLE TYPE STRAIGHT CONFIGURATION INDOOR, CATV, UHF APPLICATION 50 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 85-017 - Ideal Industries, Inc.
Sycamore, IL, USA
Coaxial Connector
85-017
Coaxial Connector 85-017
PLUG TYPE CRIMP-ON INSTALLATION RG6 CABLE TYPE STRAIGHT CONFIGURATION INDOOR, CATV, UHF APPLICATION 50 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE
  • PLUG TYPE
  • CRIMP-ON INSTALLATION
  • RG6 CABLE TYPE
  • STRAIGHT CONFIGURATION
  • INDOOR, CATV, UHF APPLICATION
  • 50 PER CARD STANDARD PACKAGE
  • NICKEL PLATED BRASS BODY MATERIAL
  • F COUPLING STYLE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Coaxial Connectors
Product Number 85-017
Product Name Coaxial Connector
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Termination Crimp
View Details
D-Sub Connectors - L717TWD24W7PMCSV - Powell Electronics, Inc.
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Coaxial Adapters - NANQ - kTB Solutions
Specs
Frequency 0.000 to 6.000 GHz
View Details