Ideal Industries, Inc. Coaxial Connector 89-1211

Description
RG11 REG/TRI/QUAD CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR APPLICATION 500 PER BOX STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.39 TO 0.41 INCH CABLE INSULATION OUTER DIAMETER 18 TO 14 AWG SOLID CENTER CONDUCTOR SIZE F COUPLING STYLE DIELECTRIC DIAMETER 0.277 TO 0.285 INCH
Datasheet
Description
RG11 REG/TRI/QUAD CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR APPLICATION 500 PER BOX STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.39 TO 0.41 INCH CABLE INSULATION OUTER DIAMETER 18 TO 14 AWG SOLID CENTER CONDUCTOR SIZE F COUPLING STYLE DIELECTRIC DIAMETER 0.277 TO 0.285 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 89-1211 - Ideal Industries, Inc.
Sycamore, IL, USA
Coaxial Connector
89-1211
Coaxial Connector 89-1211
RG11 REG/TRI/QUAD CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR APPLICATION 500 PER BOX STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.39 TO 0.41 INCH CABLE INSULATION OUTER DIAMETER 18 TO 14 AWG SOLID CENTER CONDUCTOR SIZE F COUPLING STYLE DIELECTRIC DIAMETER 0.277 TO 0.285 INCH
  • RG11 REG/TRI/QUAD CABLE TYPE
  • STRAIGHT CONFIGURATION
  • INDOOR, OUTDOOR APPLICATION
  • 500 PER BOX STANDARD PACKAGE
  • NICKEL PLATED BRASS BODY MATERIAL
  • 0.39 TO 0.41 INCH CABLE INSULATION OUTER DIAMETER
  • 18 TO 14 AWG SOLID CENTER CONDUCTOR SIZE
  • F COUPLING STYLE
  • DIELECTRIC DIAMETER 0.277 TO 0.285 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Coaxial Connectors
Product Number 89-1211
Product Name Coaxial Connector
Connector Type Type F
Unlock Full Specs
to access all available technical data