Ideal Industries, Inc. Coaxial Connector 89-044

Description
CONNECTOR TYPE 7/16 INCH DIA SIZE RG-6 CABLE TYPE STRAIGHT CONFIGURATION 50 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL DELRIN/NYLON INSULATION MATERIAL 75 OHM IMPEDANCE F COUPLING STYLE OMNICONN[T], IDEAL[R] BRAND BANDWIDTH UP TO 3 GHZ POLYCARBONATE BUSHING
Datasheet
Description
CONNECTOR TYPE 7/16 INCH DIA SIZE RG-6 CABLE TYPE STRAIGHT CONFIGURATION 50 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL DELRIN/NYLON INSULATION MATERIAL 75 OHM IMPEDANCE F COUPLING STYLE OMNICONN[T], IDEAL[R] BRAND BANDWIDTH UP TO 3 GHZ POLYCARBONATE BUSHING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 89-044 - Ideal Industries, Inc.
Sycamore, IL, USA
Coaxial Connector
89-044
Coaxial Connector 89-044
CONNECTOR TYPE 7/16 INCH DIA SIZE RG-6 CABLE TYPE STRAIGHT CONFIGURATION 50 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL DELRIN/NYLON INSULATION MATERIAL 75 OHM IMPEDANCE F COUPLING STYLE OMNICONN[T], IDEAL[R] BRAND BANDWIDTH UP TO 3 GHZ POLYCARBONATE BUSHING
  • CONNECTOR TYPE
  • 7/16 INCH DIA SIZE
  • RG-6 CABLE TYPE
  • STRAIGHT CONFIGURATION
  • 50 PER JAR STANDARD PACKAGE
  • NICKEL PLATED BRASS BODY MATERIAL
  • DELRIN/NYLON INSULATION MATERIAL
  • 75 OHM IMPEDANCE
  • F COUPLING STYLE
  • OMNICONN[T], IDEAL[R] BRAND
  • BANDWIDTH UP TO 3 GHZ
  • POLYCARBONATE BUSHING
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Coaxial Connectors
Product Number 89-044
Product Name Coaxial Connector
Connector Type Type F
Unlock Full Specs
to access all available technical data