Ideal Industries, Inc. Mod Conn, Rj11 Plug, 6P4C, 1Port, Pk25; Modular Connector Type Ideal 85-344

Description
MOD CONN, RJ11 PLUG, 6P4C, 1PORT, PK25; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Cable Mount
Description
MOD CONN, RJ11 PLUG, 6P4C, 1PORT, PK25; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Cable Mount

Suppliers

Company
Product
Description
Supplier Links
Mod Conn, Rj11 Plug, 6P4C, 1Port, Pk25; Modular Connector Type Ideal - 99B9861 - Newark, An Avnet Company
Chicago, IL, United States
Mod Conn, Rj11 Plug, 6P4C, 1Port, Pk25; Modular Connector Type Ideal
99B9861
Mod Conn, Rj11 Plug, 6P4C, 1Port, Pk25; Modular Connector Type Ideal 99B9861
MOD CONN, RJ11 PLUG, 6P4C, 1PORT, PK25; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Cable Mount

MOD CONN, RJ11 PLUG, 6P4C, 1PORT, PK25; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99B9861
Product Name Mod Conn, Rj11 Plug, 6P4C, 1Port, Pk25; Modular Connector Type Ideal
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 1738612-1 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details