Ideal Industries, Inc. In-Sure Push-In Wire Connector, 12 AWG,2-Port 30-1032

Description
Feaures No-twist connection reduces repetitive motion fatigue Low insertion force for fast and easy connections Compact size makes installation easy Clear shell gives visual verification of connection UL Listed to 486C and CSA Certified to C22.2 #188 UL 467 Listed for grounding and bonding applications 600 V maximum building wire, 1000 V maximum signs and lighting fixtures Shell rated to 105°C
Description
Feaures No-twist connection reduces repetitive motion fatigue Low insertion force for fast and easy connections Compact size makes installation easy Clear shell gives visual verification of connection UL Listed to 486C and CSA Certified to C22.2 #188 UL 467 Listed for grounding and bonding applications 600 V maximum building wire, 1000 V maximum signs and lighting fixtures Shell rated to 105°C

Suppliers

Company
Product
Description
Supplier Links
In-Sure Push-In Wire Connector, 12 AWG,2-Port - 70223579 - Allied Electronics, Inc.
Fort Worth, TX, USA
In-Sure Push-In Wire Connector, 12 AWG,2-Port
70223579
In-Sure Push-In Wire Connector, 12 AWG,2-Port 70223579
Feaures No-twist connection reduces repetitive motion fatigue Low insertion force for fast and easy connections Compact size makes installation easy Clear shell gives visual verification of connection UL Listed to 486C and CSA Certified to C22.2 #188 UL 467 Listed for grounding and bonding applications 600 V maximum building wire, 1000 V maximum signs and lighting fixtures Shell rated to 105°C

Feaures

  • No-twist connection reduces repetitive motion fatigue
  • Low insertion force for fast and easy connections
  • Compact size makes installation easy
  • Clear shell gives visual verification of connection
  • UL Listed to 486C and CSA Certified to C22.2 #188
  • UL 467 Listed for grounding and bonding applications
  • 600 V maximum building wire, 1000 V maximum signs and lighting fixtures
  • Shell rated to 105°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70223579
Product Name In-Sure Push-In Wire Connector, 12 AWG,2-Port
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details