Ideal Industries, Inc. Disconnect; push-in; for Luminaire lighting only; 3 A max 30-372

Description
Features Meets CEC and NEC code changes for non-residential fluorescent luminaires with ballasts Perfect for OEM or retrofit lighting applications Patented push-in technology quickly locks wires in place Passes UL 2459 and CSA 182.3 finger probe requirements Fits through 1/2 in. knockout Pieces pull apart safely and easily 3⁄8 in. strip length indicator Thumb ridges provide superior grip
Description
Features Meets CEC and NEC code changes for non-residential fluorescent luminaires with ballasts Perfect for OEM or retrofit lighting applications Patented push-in technology quickly locks wires in place Passes UL 2459 and CSA 182.3 finger probe requirements Fits through 1/2 in. knockout Pieces pull apart safely and easily 3⁄8 in. strip length indicator Thumb ridges provide superior grip

Suppliers

Company
Product
Description
Supplier Links
Disconnect; push-in; for Luminaire lighting only; 3 A max - 70223558 - Allied Electronics, Inc.
Fort Worth, TX, USA
Disconnect; push-in; for Luminaire lighting only; 3 A max
70223558
Disconnect; push-in; for Luminaire lighting only; 3 A max 70223558
Features Meets CEC and NEC code changes for non-residential fluorescent luminaires with ballasts Perfect for OEM or retrofit lighting applications Patented push-in technology quickly locks wires in place Passes UL 2459 and CSA 182.3 finger probe requirements Fits through 1/2 in. knockout Pieces pull apart safely and easily 3⁄8 in. strip length indicator Thumb ridges provide superior grip

Features

  • Meets CEC and NEC code changes for non-residential fluorescent luminaires with ballasts
  • Perfect for OEM or retrofit lighting applications
  • Patented push-in technology quickly locks wires in place
  • Passes UL 2459 and CSA 182.3 finger probe requirements
  • Fits through 1/2 in. knockout
  • Pieces pull apart safely and easily
  • 3⁄8 in. strip length indicator
  • Thumb ridges provide superior grip
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70223558
Product Name Disconnect; push-in; for Luminaire lighting only; 3 A max
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Plug socket - MSSD-C-4P - Festo Corporation
Festo Corporation
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details