Ideal Industries, Inc. Coaxial Connector 85-339

Description
STRAIGHT CONFIGURATION SATELLITE, CABLE TV, UHF APPLICATION 4 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 75 OHM IMPEDANCE F COUPLING STYLE BANDWIDTH 3 GHZ INSERTION LOSS LESS THAN 0.25 DB RETURN LOSS GREATER THAN 25 DB
Datasheet
Description
STRAIGHT CONFIGURATION SATELLITE, CABLE TV, UHF APPLICATION 4 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 75 OHM IMPEDANCE F COUPLING STYLE BANDWIDTH 3 GHZ INSERTION LOSS LESS THAN 0.25 DB RETURN LOSS GREATER THAN 25 DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 85-339 - Ideal Industries, Inc.
Sycamore, IL, USA
Coaxial Connector
85-339
Coaxial Connector 85-339
STRAIGHT CONFIGURATION SATELLITE, CABLE TV, UHF APPLICATION 4 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 75 OHM IMPEDANCE F COUPLING STYLE BANDWIDTH 3 GHZ INSERTION LOSS LESS THAN 0.25 DB RETURN LOSS GREATER THAN 25 DB
  • STRAIGHT CONFIGURATION
  • SATELLITE, CABLE TV, UHF APPLICATION
  • 4 PER CARD STANDARD PACKAGE
  • NICKEL PLATED BRASS BODY MATERIAL
  • 75 OHM IMPEDANCE
  • F COUPLING STYLE
  • BANDWIDTH 3 GHZ
  • INSERTION LOSS LESS THAN 0.25 DB
  • RETURN LOSS GREATER THAN 25 DB
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Coaxial Connectors
Product Number 85-339
Product Name Coaxial Connector
Connector Type Type F
Unlock Full Specs
to access all available technical data