Ideal Industries, Inc. Coaxial Connector 92-692

Description
RG59 CABLE TYPE 90 DEGREE CONFIGURATION CCTV, BROADBAND APPLICATION 20 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.23 TO 0.25 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE 18 TO 23 AWG SOLID CENTER CONDUCTOR SIZE BNC COUPLING STYLE INSITE[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.142 TO 0.148 INCH
Datasheet
Description
RG59 CABLE TYPE 90 DEGREE CONFIGURATION CCTV, BROADBAND APPLICATION 20 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.23 TO 0.25 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE 18 TO 23 AWG SOLID CENTER CONDUCTOR SIZE BNC COUPLING STYLE INSITE[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.142 TO 0.148 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 92-692 - Ideal Industries, Inc.
Sycamore, IL, USA
Coaxial Connector
92-692
Coaxial Connector 92-692
RG59 CABLE TYPE 90 DEGREE CONFIGURATION CCTV, BROADBAND APPLICATION 20 PER JAR STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.23 TO 0.25 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE 18 TO 23 AWG SOLID CENTER CONDUCTOR SIZE BNC COUPLING STYLE INSITE[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.142 TO 0.148 INCH
  • RG59 CABLE TYPE
  • 90 DEGREE CONFIGURATION
  • CCTV, BROADBAND APPLICATION
  • 20 PER JAR STANDARD PACKAGE
  • NICKEL PLATED BRASS BODY MATERIAL
  • 0.23 TO 0.25 INCH CABLE INSULATION OUTER DIAMETER
  • GOLD PLATED CONTACT MATERIAL
  • 75 OHM IMPEDANCE
  • 18 TO 23 AWG SOLID CENTER CONDUCTOR SIZE
  • BNC COUPLING STYLE
  • INSITE[R] BRAND
  • BANDWIDTH 3 GHZ
  • DIELECTRIC DIAMETER 0.142 TO 0.148 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Coaxial Connectors
Product Number 92-692
Product Name Coaxial Connector
Connector Type BNC
Unlock Full Specs
to access all available technical data