Ideal Industries, Inc. Coaxial Connector 89-042

Description
RG6 CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION 50 PER CARD STANDARD PACKAGE 0.254 TO 0.278 INCH CABLE INSULATION OUTER DIAMETER 75 OHM IMPEDANCE F COUPLING STYLE NJX[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.175 TO 0.183 INCH
Datasheet
Description
RG6 CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION 50 PER CARD STANDARD PACKAGE 0.254 TO 0.278 INCH CABLE INSULATION OUTER DIAMETER 75 OHM IMPEDANCE F COUPLING STYLE NJX[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.175 TO 0.183 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 89-042 - Ideal Industries, Inc.
Sycamore, IL, USA
Coaxial Connector
89-042
Coaxial Connector 89-042
RG6 CABLE TYPE STRAIGHT CONFIGURATION INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION 50 PER CARD STANDARD PACKAGE 0.254 TO 0.278 INCH CABLE INSULATION OUTER DIAMETER 75 OHM IMPEDANCE F COUPLING STYLE NJX[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.175 TO 0.183 INCH
  • RG6 CABLE TYPE
  • STRAIGHT CONFIGURATION
  • INDOOR, OUTDOOR, SATELLITE, CABLE TV APPLICATION
  • 50 PER CARD STANDARD PACKAGE
  • 0.254 TO 0.278 INCH CABLE INSULATION OUTER DIAMETER
  • 75 OHM IMPEDANCE
  • F COUPLING STYLE
  • NJX[R] BRAND
  • BANDWIDTH 3 GHZ
  • DIELECTRIC DIAMETER 0.175 TO 0.183 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Coaxial Connectors
Product Number 89-042
Product Name Coaxial Connector
Connector Type Type F
Unlock Full Specs
to access all available technical data