Powerpole™ Pak black plug shell with latch for 5 to 6 poles can mate inline with plug shells without latches or to a panel mount receptacle. It is designed for use with Powerpole™ wire connectors only, requires a separate cable clamp and hardware pak or retaining pins, and accommodates a maximum wire outer diameter of 0.63 inches (16.0 mm²). Dimensions are 49.28 mm in length, 57.15 mm in width, and 39.62 mm in depth.
Powerpole® Pak Black Plug Housing with Latch 2-4 Position Can mate inline with other plug shells without latches, or mate to a panel mount receptacle. For use with Powerpole® wire connectors only. Cable Clamp and Hardware Pak or Retaining Pins must be ordered
PP PAK 5-6P HSG PLUG W/LATCH ROHS COMPLIANT: YES
SHELL HOUSING PP15/PP30/PP45 SERIES CONN, ACCESSORY TYPE:CONNECTOR SHELL HOUSING, FOR USE WITH:PP15, PP30, & PP45 SERIES POWERPOLE CONNECTORS, PRODUCT RANGE:POWERPOLE« PAK SERIES, GENDER:PLUG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Anderson Power Products | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1460G2 | 63M4196 | 47485261 |
| Product Name | Powerpole ® Pak Black Plug Housing with Latch 5 to 6 Position | Pp Pak 5-6P Hsg Plug W/latch Rohs Compliant Anderson Power Products | Plug/Receptacle |
| Current Rating | 45.0 to 55.0 amps |