RF ADAPTER, R/A, F PLUG-F JACK, 75 OHM; Product Range:-; Adapter Body Style:Right Angle Adapter; Connector Type:Intra Series Coaxial; Convert From Coax Type:F; Convert From Gender:Plug; Convert To Coax Type:F; Convert To Gender:Jack RoHS Compliant: Yes
| Ideal Industries, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Coaxial Connectors |
| Product Number | 85-070 | 48T5306 |
| Product Name | Coaxial Connector | Rf Adapter, R/a, F Plug-F Jack, 75 Ohm; Product Range Ideal |
| Connector Type | Type F |