Ideal Industries, Inc. Coaxial Connector 89-1545

Description
RG6 QUAD SHIELD CABLE TYPE STRAIGHT CONFIGURATION 1500 PER BOX STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL DELRIN/NYLON INSULATION MATERIAL 75 OHM IMPEDANCE F COUPLING STYLE OMNICONN[R] BRAND BANDWIDTH 3 GHZ
Datasheet
Description
RG6 QUAD SHIELD CABLE TYPE STRAIGHT CONFIGURATION 1500 PER BOX STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL DELRIN/NYLON INSULATION MATERIAL 75 OHM IMPEDANCE F COUPLING STYLE OMNICONN[R] BRAND BANDWIDTH 3 GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 89-1545 - Ideal Industries, Inc.
Sycamore, IL, USA
Coaxial Connector
89-1545
Coaxial Connector 89-1545
RG6 QUAD SHIELD CABLE TYPE STRAIGHT CONFIGURATION 1500 PER BOX STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL DELRIN/NYLON INSULATION MATERIAL 75 OHM IMPEDANCE F COUPLING STYLE OMNICONN[R] BRAND BANDWIDTH 3 GHZ
  • RG6 QUAD SHIELD CABLE TYPE
  • STRAIGHT CONFIGURATION
  • 1500 PER BOX STANDARD PACKAGE
  • NICKEL PLATED BRASS BODY MATERIAL
  • DELRIN/NYLON INSULATION MATERIAL
  • 75 OHM IMPEDANCE
  • F COUPLING STYLE
  • OMNICONN[R] BRAND
  • BANDWIDTH 3 GHZ
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Coaxial Connectors
Product Number 89-1545
Product Name Coaxial Connector
Connector Type Type F
Unlock Full Specs
to access all available technical data