Ideal Industries, Inc. In-Sure Push-In Wire Connector, 12 AWG,4-Port 30-1034J

Description
Feaures No-twist connection reduces repetitive motion fatigue Low insertion force for fast and easy connections Compact size makes installation easy Clear shell gives visual verification of connection UL Listed to 486C and CSA Certified to C22.2 #188 UL 467 Listed for grounding and bonding applications 600 V maximum building wire, 1000 V maximum signs and lighting fixtures Shell rated to 105°C
Description
Feaures No-twist connection reduces repetitive motion fatigue Low insertion force for fast and easy connections Compact size makes installation easy Clear shell gives visual verification of connection UL Listed to 486C and CSA Certified to C22.2 #188 UL 467 Listed for grounding and bonding applications 600 V maximum building wire, 1000 V maximum signs and lighting fixtures Shell rated to 105°C

Suppliers

Company
Product
Description
Supplier Links
In-Sure Push-In Wire Connector, 12 AWG,4-Port - 70223594 - Allied Electronics, Inc.
Fort Worth, TX, USA
In-Sure Push-In Wire Connector, 12 AWG,4-Port
70223594
In-Sure Push-In Wire Connector, 12 AWG,4-Port 70223594
Feaures No-twist connection reduces repetitive motion fatigue Low insertion force for fast and easy connections Compact size makes installation easy Clear shell gives visual verification of connection UL Listed to 486C and CSA Certified to C22.2 #188 UL 467 Listed for grounding and bonding applications 600 V maximum building wire, 1000 V maximum signs and lighting fixtures Shell rated to 105°C

Feaures

  • No-twist connection reduces repetitive motion fatigue
  • Low insertion force for fast and easy connections
  • Compact size makes installation easy
  • Clear shell gives visual verification of connection
  • UL Listed to 486C and CSA Certified to C22.2 #188
  • UL 467 Listed for grounding and bonding applications
  • 600 V maximum building wire, 1000 V maximum signs and lighting fixtures
  • Shell rated to 105°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70223594
Product Name In-Sure Push-In Wire Connector, 12 AWG,4-Port
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-A360-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details