RF ADAPTER, F JACK-JACK, 75 OHM; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 82T8418 |
| Product Name | Rf Adapter, F Jack-Jack, 75 Ohm; Convert From Coax Type Ideal |
| Gender | Female / Jack |