Ideal Industries, Inc. Coaxial Connector 85-031

Description
JACK TYPE STRAIGHT CONFIGURATION CATV, UHF APPLICATION 10 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 75 OHM IMPEDANCE F COUPLING STYLE BANDWIDTH 1 GHZ
Datasheet
Description
JACK TYPE STRAIGHT CONFIGURATION CATV, UHF APPLICATION 10 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 75 OHM IMPEDANCE F COUPLING STYLE BANDWIDTH 1 GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 85-031 - Ideal Industries, Inc.
Sycamore, IL, USA
Coaxial Connector
85-031
Coaxial Connector 85-031
JACK TYPE STRAIGHT CONFIGURATION CATV, UHF APPLICATION 10 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 75 OHM IMPEDANCE F COUPLING STYLE BANDWIDTH 1 GHZ
  • JACK TYPE
  • STRAIGHT CONFIGURATION
  • CATV, UHF APPLICATION
  • 10 PER CARD STANDARD PACKAGE
  • NICKEL PLATED BRASS BODY MATERIAL
  • 75 OHM IMPEDANCE
  • F COUPLING STYLE
  • BANDWIDTH 1 GHZ
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Coaxial Connectors
Product Number 85-031
Product Name Coaxial Connector
Connector Type Type F
Unlock Full Specs
to access all available technical data