The 5916G6 is a green Powerpole® standard housing designed for use with PP75 contacts, supporting wire sizes from 6 to 12 AWG (13.3 to 3.3 mm²) and rated for 70 amperes under UL and 40 amperes under CSA (30C rise), with a 600 VAC/DC voltage rating. It features a polycarbonate housing, UL94 V-0 flammability rating, and operates from -20°C to 105°C. The housing is compatible with SPEC Pak® High Power sealed connectors rated IP68, suitable for applications requiring rugged, waterproof interconnects in harsh environments. Maximum contact resistance is 0.20 milliohms, with a contact retention force of 50 lbf (222 N).
PP75 Standard Housings Green
PP75 HSG GREEN ROHS COMPLIANT: YES
PLUG AND SOCKET CONNECTOR HOUSING, PRODUCT RANGE:PP75 POWERPOLE SERIES, GENDER:HERMAPHRODITI
| Anderson Power Products | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5916G6 | 63M4651 | 47483813 |
| Product Name | Powerpole ® 75 Standard Housings, Green | Pp75 Hsg Green Rohs Compliant Anderson Power Products | Connector/Terminal/Pin |
| Mounting | Inline, Panel/Bulkhead, Through Hole Solder |