Ideal Industries, Inc. Coaxial Connector 85-035

Description
PLUG TYPE TWIST-ON INSTALLATION RG59, PLENUM, NON-PLENUM CABLE TYPE STRAIGHT CONFIGURATION CATV, UHF APPLICATION 10 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE
Datasheet
Description
PLUG TYPE TWIST-ON INSTALLATION RG59, PLENUM, NON-PLENUM CABLE TYPE STRAIGHT CONFIGURATION CATV, UHF APPLICATION 10 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 85-035 - Ideal Industries, Inc.
Sycamore, IL, USA
Coaxial Connector
85-035
Coaxial Connector 85-035
PLUG TYPE TWIST-ON INSTALLATION RG59, PLENUM, NON-PLENUM CABLE TYPE STRAIGHT CONFIGURATION CATV, UHF APPLICATION 10 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL F COUPLING STYLE
  • PLUG TYPE
  • TWIST-ON INSTALLATION
  • RG59, PLENUM, NON-PLENUM CABLE TYPE
  • STRAIGHT CONFIGURATION
  • CATV, UHF APPLICATION
  • 10 PER CARD STANDARD PACKAGE
  • NICKEL PLATED BRASS BODY MATERIAL
  • F COUPLING STYLE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Coaxial Connectors
Product Number 85-035
Product Name Coaxial Connector
Connector Type Type F
Unlock Full Specs
to access all available technical data