Ideal Industries, Inc. Coaxial Connector 85-068

Description
RG6 CABLE TYPE STRAIGHT CONFIGURATION 10 PER CARD STANDARD PACKAGE 0.254 TO 0.278 INCH CABLE INSULATION OUTER DIAMETER 75 OHM IMPEDANCE F COUPLING STYLE TLC[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.175 TO 0.183 INCH 6FTLC MODEL
Datasheet
Description
RG6 CABLE TYPE STRAIGHT CONFIGURATION 10 PER CARD STANDARD PACKAGE 0.254 TO 0.278 INCH CABLE INSULATION OUTER DIAMETER 75 OHM IMPEDANCE F COUPLING STYLE TLC[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.175 TO 0.183 INCH 6FTLC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 85-068 - Ideal Industries, Inc.
Sycamore, IL, USA
Coaxial Connector
85-068
Coaxial Connector 85-068
RG6 CABLE TYPE STRAIGHT CONFIGURATION 10 PER CARD STANDARD PACKAGE 0.254 TO 0.278 INCH CABLE INSULATION OUTER DIAMETER 75 OHM IMPEDANCE F COUPLING STYLE TLC[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.175 TO 0.183 INCH 6FTLC MODEL
  • RG6 CABLE TYPE
  • STRAIGHT CONFIGURATION
  • 10 PER CARD STANDARD PACKAGE
  • 0.254 TO 0.278 INCH CABLE INSULATION OUTER DIAMETER
  • 75 OHM IMPEDANCE
  • F COUPLING STYLE
  • TLC[R] BRAND
  • BANDWIDTH 3 GHZ
  • DIELECTRIC DIAMETER 0.175 TO 0.183 INCH
  • 6FTLC MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Coaxial Connectors
Product Number 85-068
Product Name Coaxial Connector
Connector Type Type F
Unlock Full Specs
to access all available technical data