Ideal Industries, Inc. Coaxial Connector 85-936

Description
FEMALE TO MALE TYPE STRAIGHT CONFIGURATION 2 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE F TO RCA COUPLING STYLE BANDWIDTH 3 GHZ
Datasheet
Description
FEMALE TO MALE TYPE STRAIGHT CONFIGURATION 2 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE F TO RCA COUPLING STYLE BANDWIDTH 3 GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 85-936 - Ideal Industries, Inc.
Sycamore, IL, USA
Coaxial Connector
85-936
Coaxial Connector 85-936
FEMALE TO MALE TYPE STRAIGHT CONFIGURATION 2 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE F TO RCA COUPLING STYLE BANDWIDTH 3 GHZ
  • FEMALE TO MALE TYPE
  • STRAIGHT CONFIGURATION
  • 2 PER CARD STANDARD PACKAGE
  • NICKEL PLATED BRASS BODY MATERIAL
  • GOLD PLATED CONTACT MATERIAL
  • 75 OHM IMPEDANCE
  • F TO RCA COUPLING STYLE
  • BANDWIDTH 3 GHZ
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Coaxial Connectors
Product Number 85-936
Product Name Coaxial Connector
Connector Type BNC
Unlock Full Specs
to access all available technical data