Ideal Industries, Inc. Coaxial Connector 89-050

Description
RG6, PLENUM (REG/TRI/QUAD) CABLE TYPE STRAIGHT CONFIGURATION CCTV, BROADBAND APPLICATION 15 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.226 TO 0268 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE 23 TO 18 AWG SOLID CENTER CONDUCTOR SIZE BNC COUPLING STYLE INSITE[R], RTQ[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.158 TO 0.17 INCH
Datasheet
Description
RG6, PLENUM (REG/TRI/QUAD) CABLE TYPE STRAIGHT CONFIGURATION CCTV, BROADBAND APPLICATION 15 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.226 TO 0268 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE 23 TO 18 AWG SOLID CENTER CONDUCTOR SIZE BNC COUPLING STYLE INSITE[R], RTQ[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.158 TO 0.17 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector - 89-050 - Ideal Industries, Inc.
Sycamore, IL, USA
Coaxial Connector
89-050
Coaxial Connector 89-050
RG6, PLENUM (REG/TRI/QUAD) CABLE TYPE STRAIGHT CONFIGURATION CCTV, BROADBAND APPLICATION 15 PER CARD STANDARD PACKAGE NICKEL PLATED BRASS BODY MATERIAL 0.226 TO 0268 INCH CABLE INSULATION OUTER DIAMETER GOLD PLATED CONTACT MATERIAL 75 OHM IMPEDANCE 23 TO 18 AWG SOLID CENTER CONDUCTOR SIZE BNC COUPLING STYLE INSITE[R], RTQ[R] BRAND BANDWIDTH 3 GHZ DIELECTRIC DIAMETER 0.158 TO 0.17 INCH
  • RG6, PLENUM (REG/TRI/QUAD) CABLE TYPE
  • STRAIGHT CONFIGURATION
  • CCTV, BROADBAND APPLICATION
  • 15 PER CARD STANDARD PACKAGE
  • NICKEL PLATED BRASS BODY MATERIAL
  • 0.226 TO 0268 INCH CABLE INSULATION OUTER DIAMETER
  • GOLD PLATED CONTACT MATERIAL
  • 75 OHM IMPEDANCE
  • 23 TO 18 AWG SOLID CENTER CONDUCTOR SIZE
  • BNC COUPLING STYLE
  • INSITE[R], RTQ[R] BRAND
  • BANDWIDTH 3 GHZ
  • DIELECTRIC DIAMETER 0.158 TO 0.17 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Coaxial Connectors
Product Number 89-050
Product Name Coaxial Connector
Connector Type BNC
Unlock Full Specs
to access all available technical data