SB® 350 Silver Plated Wire Contacts for 3/0 AWG (85 mm²) wire are silver-plated copper alloy contacts designed for high durability with up to 10,000 mating cycles. They are sold as pairs and fit into the SB® 350 housing, which supports wire sizes from 1/0 to 350 mcm. The contact has a mating force of 30 lbf (133 N) and a minimum contact retention force of 150 lbf (667 N). Operating temperature ranges from -40°C to 105°C with the chemical-resistant housing. The contact is rated for 500 A continuous current when used with 3/0 AWG wire and complies with UL 1977 and CSA standards for current and voltage ratings up to 600 V AC/DC.
SB®350 Silver Plated Wire Contacts 3/0 AWG- Sold as a pair
CONTACT, TAB, CRIMP, 3/0AWG, PRODUCT RANGE:SB 350 SERIES, CONTACT GENDER:TAB, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:000AWG, CONTACT PLATING:SILVER, FOR USE WITH:ANDERSON SB 350 SERIES HOUSING CONNECTORS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CONTACT, TAB, CRIMP, 3/0AWG; Product Range:SB 350 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:000AWG; Contact Plating:Silver; For Use With:Anderson SB 350 Series Housing Connectors RoHS Compliant: Yes
| Anderson Power Products | Powell Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 916 | 916 | 66864691 | 73C5527 |
| Product Name | SB ® 350 Silver Plated Wire Contacts 3/0 AWG | Contacts | Connector/Terminal/Pin | Contact, Tab, Crimp, 3/0Awg; Product Range Anderson Power Products |
| Current Rating | 500.0 amps |