Ideal Industries, Inc. Mod Conn, Rj12 Plug, 6P6C, 1Port, Pk25; Modular Connector Type Ideal 85-345

Description
MOD CONN, RJ12 PLUG, 6P6C, 1PORT, PK25; Modular Connector Type:RJ12 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Cable Mount
Description
MOD CONN, RJ12 PLUG, 6P6C, 1PORT, PK25; Modular Connector Type:RJ12 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Cable Mount

Suppliers

Company
Product
Description
Supplier Links
Mod Conn, Rj12 Plug, 6P6C, 1Port, Pk25; Modular Connector Type Ideal - 99B9862 - Newark, An Avnet Company
Chicago, IL, United States
Mod Conn, Rj12 Plug, 6P6C, 1Port, Pk25; Modular Connector Type Ideal
99B9862
Mod Conn, Rj12 Plug, 6P6C, 1Port, Pk25; Modular Connector Type Ideal 99B9862
MOD CONN, RJ12 PLUG, 6P6C, 1PORT, PK25; Modular Connector Type:RJ12 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Cable Mount

MOD CONN, RJ12 PLUG, 6P6C, 1PORT, PK25; Modular Connector Type:RJ12 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99B9862
Product Name Mod Conn, Rj12 Plug, 6P6C, 1Port, Pk25; Modular Connector Type Ideal
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products