Ideal Industries, Inc. Connector/Terminal/Pin 92-572-EACH

Description
RCA COMPRESSION CONNECTOR, RG-59. FREE 2 YEAR RADWELL WARRANTY
Description
RCA COMPRESSION CONNECTOR, RG-59. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 168661049 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
168661049
Connector/Terminal/Pin 168661049
RCA COMPRESSION CONNECTOR, RG-59. FREE 2 YEAR RADWELL WARRANTY

RCA COMPRESSION CONNECTOR, RG-59. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 168661049
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79014-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details