Black Box 45U Server Cabinet Tap Plexi-Front, Black EC45U2436TPMS3NK

Description
Elite Cabinets are top-of-the-line data and server cabinets designed to serve your data center for a lifetime. This cabinet line offers more features and options than any other Black Box cabinet.
Datasheet
Description
Elite Cabinets are top-of-the-line data and server cabinets designed to serve your data center for a lifetime. This cabinet line offers more features and options than any other Black Box cabinet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
45U Server Cabinet Tap Plexi-Front, Black - EC45U2436TPMS3NK - Black Box
Lawrence, PA, USA
45U Server Cabinet Tap Plexi-Front, Black
EC45U2436TPMS3NK
45U Server Cabinet Tap Plexi-Front, Black EC45U2436TPMS3NK
Elite Cabinets are top-of-the-line data and server cabinets designed to serve your data center for a lifetime. This cabinet line offers more features and options than any other Black Box cabinet.

Elite Cabinets are top-of-the-line data and server cabinets designed to serve your data center for a lifetime. This cabinet line offers more features and options than any other Black Box cabinet.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Industrial Enclosures
Product Number EC45U2436TPMS3NK
Product Name 45U Server Cabinet Tap Plexi-Front, Black
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411ZU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 17 inch (432 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
ENCLOSURE, ABS, BLACK, 8.465 X 5.118 X 3.031 - 70016640 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details