Black Box 24U Elite Data Cabinet 48"H x 30"W x 32"D 10-32 Rails EC24U3032TPMS6NK

Description
These cabinets feature heavy-duty, solid-steel construction. Two pair of M6 or 10-32 rails are marked with rack units and can be adjusted front to rear. Doors have three hinges with a 180° swing for easy access and are easily reversible.
Datasheet
Description
These cabinets feature heavy-duty, solid-steel construction. Two pair of M6 or 10-32 rails are marked with rack units and can be adjusted front to rear. Doors have three hinges with a 180° swing for easy access and are easily reversible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24U Elite Data Cabinet 48
Lawrence, PA, USA
24U Elite Data Cabinet 48"H x 30"W x 32"D 10-32 Rails
EC24U3032TPMS6NK
24U Elite Data Cabinet 48"H x 30"W x 32"D 10-32 Rails EC24U3032TPMS6NK
These cabinets feature heavy-duty, solid-steel construction. Two pair of M6 or 10-32 rails are marked with rack units and can be adjusted front to rear. Doors have three hinges with a 180° swing for easy access and are easily reversible.

These cabinets feature heavy-duty, solid-steel construction. Two pair of M6 or 10-32 rails are marked with rack units and can be adjusted front to rear. Doors have three hinges with a 180° swing for easy access and are easily reversible.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Industrial Enclosures
Product Number EC24U3032TPMS6NK
Product Name 24U Elite Data Cabinet 48"H x 30"W x 32"D 10-32 Rails
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0128 - Newark, An Avnet Company
Specs
Length 0.5909 inch (15.01 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details