Black Box 24U Server Cabinet M6 No Front Black EC24U2442SNNNMNN

Description
Elite Cabinets are top-of-the-line data and server cabinets designed to serve your data center for a lifetime. This cabinet line offers more features and options than any other Black Box cabinet.
Datasheet
Description
Elite Cabinets are top-of-the-line data and server cabinets designed to serve your data center for a lifetime. This cabinet line offers more features and options than any other Black Box cabinet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24U Server Cabinet M6 No Front Black - EC24U2442SNNNMNN - Black Box
Lawrence, PA, USA
24U Server Cabinet M6 No Front Black
EC24U2442SNNNMNN
24U Server Cabinet M6 No Front Black EC24U2442SNNNMNN
Elite Cabinets are top-of-the-line data and server cabinets designed to serve your data center for a lifetime. This cabinet line offers more features and options than any other Black Box cabinet.

Elite Cabinets are top-of-the-line data and server cabinets designed to serve your data center for a lifetime. This cabinet line offers more features and options than any other Black Box cabinet.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Industrial Enclosures
Product Number EC24U2442SNNNMNN
Product Name 24U Server Cabinet M6 No Front Black
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Emc Shielded 19” Enclosure With Detachable Panels - AUPRE Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Length 88 to 177 inch (2235 to 4496 mm)
Width 430 inch (10922 mm)
Depth 160 to 500 inch (4064 to 12700 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details