Black Box 45U Elite Data Cabinet 84"H x 30"W x 32"D 10-32 Rails EC45U3032TPMSMNK

Description
These cabinets feature heavy-duty, solid-steel construction. Two pair of M6 or 10-32 rails are marked with rack units and can be adjusted front to rear. Doors have three hinges with a 180° swing for easy access and are easily reversible.
Datasheet
Description
These cabinets feature heavy-duty, solid-steel construction. Two pair of M6 or 10-32 rails are marked with rack units and can be adjusted front to rear. Doors have three hinges with a 180° swing for easy access and are easily reversible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
45U Elite Data Cabinet 84
Lawrence, PA, USA
45U Elite Data Cabinet 84"H x 30"W x 32"D 10-32 Rails
EC45U3032TPMSMNK
45U Elite Data Cabinet 84"H x 30"W x 32"D 10-32 Rails EC45U3032TPMSMNK
These cabinets feature heavy-duty, solid-steel construction. Two pair of M6 or 10-32 rails are marked with rack units and can be adjusted front to rear. Doors have three hinges with a 180° swing for easy access and are easily reversible.

These cabinets feature heavy-duty, solid-steel construction. Two pair of M6 or 10-32 rails are marked with rack units and can be adjusted front to rear. Doors have three hinges with a 180° swing for easy access and are easily reversible.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Industrial Enclosures
Product Number EC45U3032TPMSMNK
Product Name 45U Elite Data Cabinet 84"H x 30"W x 32"D 10-32 Rails
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers