Black Box Enclosure, Wall Mount, Steel; Enclosure Type Black Box RMN600A-R2

Description
ENCLOSURE, WALL MOUNT, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:610mm; IP Rating:-; Body Color:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:610mm; IP Rating:-; Body Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel; Enclosure Type Black Box - 77R6069 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel; Enclosure Type Black Box
77R6069
Enclosure, Wall Mount, Steel; Enclosure Type Black Box 77R6069
ENCLOSURE, WALL MOUNT, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:610mm; IP Rating:-; Body Color:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:610mm; IP Rating:-; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 77R6069
Product Name Enclosure, Wall Mount, Steel; Enclosure Type Black Box
Length 24.02 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBNBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers