Black Box Elite Server Cabinet 72"H (38U) x 30"W x 32"D M6 Rails EC38U3032SPMS3NK

Description
Elite™ Cabinets are top-of-the-line data and server cabinets designed to serve your data center. This cabinet line offers more features and options than any other Black Box cabinet. Choose from a pre-configured cabinet or have one customized.
Datasheet
Description
Elite™ Cabinets are top-of-the-line data and server cabinets designed to serve your data center. This cabinet line offers more features and options than any other Black Box cabinet. Choose from a pre-configured cabinet or have one customized.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elite Server Cabinet 72
Lawrence, PA, USA
Elite Server Cabinet 72"H (38U) x 30"W x 32"D M6 Rails
EC38U3032SPMS3NK
Elite Server Cabinet 72"H (38U) x 30"W x 32"D M6 Rails EC38U3032SPMS3NK
Elite™ Cabinets are top-of-the-line data and server cabinets designed to serve your data center. This cabinet line offers more features and options than any other Black Box cabinet. Choose from a pre-configured cabinet or have one customized.

Elite™ Cabinets are top-of-the-line data and server cabinets designed to serve your data center. This cabinet line offers more features and options than any other Black Box cabinet. Choose from a pre-configured cabinet or have one customized.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Industrial Enclosures
Product Number EC38U3032SPMS3NK
Product Name Elite Server Cabinet 72"H (38U) x 30"W x 32"D M6 Rails
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
General Purpose Enclosures - 1042493 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.44 inch (189 mm)
Width 4.33 inch (110 mm)
View Details