Black Box 24U Server Cabinet M6 Plexi-Front Black EC24U2442SPMSMNK

Description
Elite Cabinets are top-of-the-line data and server cabinets designed to serve your data center for a lifetime. This cabinet line offers more features and options than any other Black Box cabinet.
Datasheet
Description
Elite Cabinets are top-of-the-line data and server cabinets designed to serve your data center for a lifetime. This cabinet line offers more features and options than any other Black Box cabinet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24U Server Cabinet M6 Plexi-Front Black - EC24U2442SPMSMNK - Black Box
Lawrence, PA, USA
24U Server Cabinet M6 Plexi-Front Black
EC24U2442SPMSMNK
24U Server Cabinet M6 Plexi-Front Black EC24U2442SPMSMNK
Elite Cabinets are top-of-the-line data and server cabinets designed to serve your data center for a lifetime. This cabinet line offers more features and options than any other Black Box cabinet.

Elite Cabinets are top-of-the-line data and server cabinets designed to serve your data center for a lifetime. This cabinet line offers more features and options than any other Black Box cabinet.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Industrial Enclosures
Product Number EC24U2442SPMSMNK
Product Name 24U Server Cabinet M6 Plexi-Front Black
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 1861891 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 10.65 inch (270 mm)
Depth 6.52 inch (166 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418M10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers