Black Box Elite Cabinet 42" D Horizontal Lacing Bar ECHLB42

Description
This product works with: All 42" deep Elite Cabinets Questions? Contact our FREE Tech Support.
Datasheet
Description
This product works with: All 42" deep Elite Cabinets Questions? Contact our FREE Tech Support.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elite Cabinet 42
Lawrence, PA, USA
Elite Cabinet 42" D Horizontal Lacing Bar
ECHLB42
Elite Cabinet 42" D Horizontal Lacing Bar ECHLB42
This product works with: All 42" deep Elite Cabinets Questions? Contact our FREE Tech Support.

This product works with: All 42" deep Elite Cabinets Questions? Contact our FREE Tech Support.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Industrial Enclosures
Product Number ECHLB42
Product Name Elite Cabinet 42" D Horizontal Lacing Bar
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411SSU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details