Black Box 42U Universal Server Cabinet 24"W x 49"D x 80"H RM8048A-R2

Description
The door and side panel hinges have been redesigned for easy installation and removal. Rear vertical PDU mount is wider to provide more space for PDU mounting. Add an optional fan tray to increase ventilation. Rear door is split for easy access.
Description
The door and side panel hinges have been redesigned for easy installation and removal. Rear vertical PDU mount is wider to provide more space for PDU mounting. Add an optional fan tray to increase ventilation. Rear door is split for easy access.

Suppliers

Company
Product
Description
Supplier Links
42U Universal Server Cabinet 24
Lawrence, PA, USA
42U Universal Server Cabinet 24"W x 49"D x 80"H
RM8048A-R2
42U Universal Server Cabinet 24"W x 49"D x 80"H RM8048A-R2
The door and side panel hinges have been redesigned for easy installation and removal. Rear vertical PDU mount is wider to provide more space for PDU mounting. Add an optional fan tray to increase ventilation. Rear door is split for easy access.

The door and side panel hinges have been redesigned for easy installation and removal. Rear vertical PDU mount is wider to provide more space for PDU mounting. Add an optional fan tray to increase ventilation. Rear door is split for easy access.

Supplier's Site

Technical Specifications

  Black Box
Product Category Industrial Enclosures
Product Number RM8048A-R2
Product Name 42U Universal Server Cabinet 24"W x 49"D x 80"H
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
BATTERY COMPARTMENT, 9V - 70016693 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details