Black Box Enclosure, Wall Mount, Steel; Enclosure Type Black Box RMN650A-R2

Description
ENCLOSURE, WALL MOUNT, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:610mm; External Depth - Metric:610mm; IP Rating:-; Body Color:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:610mm; External Depth - Metric:610mm; IP Rating:-; Body Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel; Enclosure Type Black Box - 77R6071 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel; Enclosure Type Black Box
77R6071
Enclosure, Wall Mount, Steel; Enclosure Type Black Box 77R6071
ENCLOSURE, WALL MOUNT, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:610mm; External Depth - Metric:610mm; IP Rating:-; Body Color:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:610mm; External Depth - Metric:610mm; IP Rating:-; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 77R6071
Product Name Enclosure, Wall Mount, Steel; Enclosure Type Black Box
Length 48.03 inch (1220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411DU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers