Black Box Low-Profile Vertical Wallmount Cabinet - 2U, 36"D Equipment RMT351LA

Description
Mount network equipment vertically to save space. Equipment mounts facing up in the cabinet. 36” maximum equipment depth. Constructed of heavy-duty 18-gauge steel.
Datasheet
Description
Mount network equipment vertically to save space. Equipment mounts facing up in the cabinet. 36” maximum equipment depth. Constructed of heavy-duty 18-gauge steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Vertical Wallmount Cabinet - 2U, 36
Lawrence, PA, USA
Low-Profile Vertical Wallmount Cabinet - 2U, 36"D Equipment
RMT351LA
Low-Profile Vertical Wallmount Cabinet - 2U, 36"D Equipment RMT351LA
Mount network equipment vertically to save space. Equipment mounts facing up in the cabinet. 36” maximum equipment depth. Constructed of heavy-duty 18-gauge steel.

Mount network equipment vertically to save space. Equipment mounts facing up in the cabinet. 36” maximum equipment depth. Constructed of heavy-duty 18-gauge steel.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Industrial Enclosures
Product Number RMT351LA
Product Name Low-Profile Vertical Wallmount Cabinet - 2U, 36"D Equipment
Type Rack Enclosures
Length 41.44 inch (1053 mm)
Width 22.42 inch (569 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Freestanding Enclosures - 1418BY24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details