Black Box 12U NEMA12 Wallmount Cabinet w/ 800-BTU AC DBL Hinged Beige RMW5110AC-R2

Description
Fully welded body & door construction. 12-gauge frame & 14-gauge sides & doors. Door gasket keeps out dust & contaminants. Closed-loop cooling system recirculates air in cabinet & keeps outside air out. 800-BTU AC unit keeps equipment cool.
Description
Fully welded body & door construction. 12-gauge frame & 14-gauge sides & doors. Door gasket keeps out dust & contaminants. Closed-loop cooling system recirculates air in cabinet & keeps outside air out. 800-BTU AC unit keeps equipment cool.

Suppliers

Company
Product
Description
Supplier Links
12U NEMA12 Wallmount Cabinet w/ 800-BTU AC DBL Hinged Beige - RMW5110AC-R2 - Black Box
Lawrence, PA, USA
12U NEMA12 Wallmount Cabinet w/ 800-BTU AC DBL Hinged Beige
RMW5110AC-R2
12U NEMA12 Wallmount Cabinet w/ 800-BTU AC DBL Hinged Beige RMW5110AC-R2
Fully welded body & door construction. 12-gauge frame & 14-gauge sides & doors. Door gasket keeps out dust & contaminants. Closed-loop cooling system recirculates air in cabinet & keeps outside air out. 800-BTU AC unit keeps equipment cool.

Fully welded body & door construction. 12-gauge frame & 14-gauge sides & doors. Door gasket keeps out dust & contaminants. Closed-loop cooling system recirculates air in cabinet & keeps outside air out. 800-BTU AC unit keeps equipment cool.

Supplier's Site

Technical Specifications

  Black Box
Product Category Industrial Enclosures
Product Number RMW5110AC-R2
Product Name 12U NEMA12 Wallmount Cabinet w/ 800-BTU AC DBL Hinged Beige
Type Rack Enclosures
Length 24.09 inch (612 mm)
Width 23.62 inch (600 mm)
Depth 27.95 inch (710 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details