Black Box NEMA 4X Wireless Equipment Cabinet 18"x16"x10" RM100A

Description
Provides secure enclosure indoor or outdoor. Ideal for wallmounting wireless equipment in tunnels, floor vaults, marinas, outside walls, & rooftops. Fiberglass construction ensures no interference w/ WiFi & WLAN signals. Compact, too!
Datasheet
Description
Provides secure enclosure indoor or outdoor. Ideal for wallmounting wireless equipment in tunnels, floor vaults, marinas, outside walls, & rooftops. Fiberglass construction ensures no interference w/ WiFi & WLAN signals. Compact, too!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 4X Wireless Equipment Cabinet 18
Lawrence, PA, USA
NEMA 4X Wireless Equipment Cabinet 18"x16"x10"
RM100A
NEMA 4X Wireless Equipment Cabinet 18"x16"x10" RM100A
Provides secure enclosure indoor or outdoor. Ideal for wallmounting wireless equipment in tunnels, floor vaults, marinas, outside walls, & rooftops. Fiberglass construction ensures no interference w/ WiFi & WLAN signals. Compact, too!

Provides secure enclosure indoor or outdoor. Ideal for wallmounting wireless equipment in tunnels, floor vaults, marinas, outside walls, & rooftops. Fiberglass construction ensures no interference w/ WiFi & WLAN signals. Compact, too!

Supplier's Site
Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Black Box - 01P7543 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Black Box
01P7543
Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Black Box 01P7543
ENCLOSURE, WALL MOUNT, POLYESTER, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:457mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, POLYESTER, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:457mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number RM100A 01P7543
Product Name NEMA 4X Wireless Equipment Cabinet 18"x16"x10" Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Black Box
Length 16.58 inch (421 mm) 17.99 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Pushbutton Enclosures - 1437MH - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 6.25 inch (159 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details