Black Box 45U Zone 4 Seismic Cabinet 45U 84"H x 28"W x 32"D RM5110A

Description
Vented heavy-gauge steel base can be bolted to floor with seismic-rated fasteners. Performance rating based on NEBS-Telcordia GR-63-CORE standard vibration test. Reinforced front door features smoke gray acrylic window.
Description
Vented heavy-gauge steel base can be bolted to floor with seismic-rated fasteners. Performance rating based on NEBS-Telcordia GR-63-CORE standard vibration test. Reinforced front door features smoke gray acrylic window.

Suppliers

Company
Product
Description
Supplier Links
45U Zone 4 Seismic Cabinet 45U 84
Lawrence, PA, USA
45U Zone 4 Seismic Cabinet 45U 84"H x 28"W x 32"D
RM5110A
45U Zone 4 Seismic Cabinet 45U 84"H x 28"W x 32"D RM5110A
Vented heavy-gauge steel base can be bolted to floor with seismic-rated fasteners. Performance rating based on NEBS-Telcordia GR-63-CORE standard vibration test. Reinforced front door features smoke gray acrylic window.

Vented heavy-gauge steel base can be bolted to floor with seismic-rated fasteners. Performance rating based on NEBS-Telcordia GR-63-CORE standard vibration test. Reinforced front door features smoke gray acrylic window.

Supplier's Site

Technical Specifications

  Black Box
Product Category Industrial Enclosures
Product Number RM5110A
Product Name 45U Zone 4 Seismic Cabinet 45U 84"H x 28"W x 32"D
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details