Black Box 15U Server Cabinet 24"W x 40"D Temp Glass RM2410A

Description
Keyed door locks and locking side panels. Removable side panels. Vented top panel. UL Listed. Generous cable access. Powder black finish. Includes 2.5" casters and leg levelers.
Datasheet
Description
Keyed door locks and locking side panels. Removable side panels. Vented top panel. UL Listed. Generous cable access. Powder black finish. Includes 2.5" casters and leg levelers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15U Server Cabinet 24
Lawrence, PA, USA
15U Server Cabinet 24"W x 40"D Temp Glass
RM2410A
15U Server Cabinet 24"W x 40"D Temp Glass RM2410A
Keyed door locks and locking side panels. Removable side panels. Vented top panel. UL Listed. Generous cable access. Powder black finish. Includes 2.5" casters and leg levelers.

Keyed door locks and locking side panels. Removable side panels. Vented top panel. UL Listed. Generous cable access. Powder black finish. Includes 2.5" casters and leg levelers.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Industrial Enclosures
Product Number RM2410A
Product Name 15U Server Cabinet 24"W x 40"D Temp Glass
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414N4PHGLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
General Purpose Enclosures - 8194011 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.09 inch (180 mm)
Width 7.09 inch (180 mm)
View Details