Black Box 38U Server Cabinet 24"W x 40"D Mesh Front RM2420A

Description
Arrives fully assembled and ready to go to work in your data center. Removable side panels. Vented top panel. UL Listed. Generous cable access. Powder black finish. Includes 2.5" casters and leg levelers.
Datasheet
Description
Arrives fully assembled and ready to go to work in your data center. Removable side panels. Vented top panel. UL Listed. Generous cable access. Powder black finish. Includes 2.5" casters and leg levelers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
38U Server Cabinet 24
Lawrence, PA, USA
38U Server Cabinet 24"W x 40"D Mesh Front
RM2420A
38U Server Cabinet 24"W x 40"D Mesh Front RM2420A
Arrives fully assembled and ready to go to work in your data center. Removable side panels. Vented top panel. UL Listed. Generous cable access. Powder black finish. Includes 2.5" casters and leg levelers.

Arrives fully assembled and ready to go to work in your data center. Removable side panels. Vented top panel. UL Listed. Generous cable access. Powder black finish. Includes 2.5" casters and leg levelers.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Industrial Enclosures
Product Number RM2420A
Product Name 38U Server Cabinet 24"W x 40"D Mesh Front
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418FG6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details